TE Connectivity Datasheets for Cable Clamps

Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables.
Cable Clamps: Learn more

Page: 1 2
Product Name Notes
Body Features Bolt Hole Centers : 107 MM  [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M10 Compatible Cable Diameter Range : 26 - 38 MM  [1.02...
Body Features Bolt Hole Centers : 107 MM  [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM  [1.02...
Body Features Bolt Hole Centers : 107 MM  [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 27 - 42 MM  [1.06...
Body Features Bolt Hole Centers : 139 MM  [5.47 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM  [1.5...
Body Features Bolt Hole Centers : 139 MM  [5.47 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 42 - 54 MM  [1.65...
Body Features Bolt Hole Centers : 139 MM  [5.47 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM  [1.5...
Body Features Bolt Hole Centers : 139 MM  [5.47 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 39 - 54 MM  [1.53...
Body Features Bolt Hole Centers : 139 MM  [5.47 INCH ] Configuration Features Number of Cables to be Mounted : 4 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM  [1.5...
Body Features Bolt Hole Centers : 163 MM  [6.42 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 63 MM  [1.97...
Body Features Bolt Hole Centers : 163 MM  [6.42 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 54 - 67 MM  [2.12...
Body Features Bolt Hole Centers : 163 MM  [6.42 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 63 MM  [1.97...
Body Features Bolt Hole Centers : 163 MM  [6.42 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 54 - 67 MM  [2.12...
Body Features Bolt Hole Centers : 163 MM  [6.42 INCH ] Configuration Features Number of Cables to be Mounted : 4 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 63 MM  [1.97...
Body Features Bolt Hole Centers : 187 MM  [7.36 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 63 - 75 MM  [2.48...
Body Features Bolt Hole Centers : 187 MM  [7.36 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 67 - 79 MM  [2.63...
Body Features Bolt Hole Centers : 187 MM  [7.36 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 63 - 75 MM  [2.48...
Body Features Bolt Hole Centers : 187 MM  [7.36 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 67 - 79 MM  [2.63...
Body Features Bolt Hole Centers : 217 MM  [8.54 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 135 - 175 MM  [5.31...
Body Features Bolt Hole Centers : 217 MM  [8.54 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 139 - 179 MM  [5.47...
Body Features Bolt Hole Centers : 220.6 MM  [8.68 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M12 Compatible Cable Diameter Range : 75 - 89 MM  [2.95...
Body Features Bolt Hole Centers : 220.6 MM  [8.68 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M12 Compatible Cable Diameter Range : 79 - 93 MM  [3.11...
Body Features Bolt Hole Centers : 220.6 MM  [8.68 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M12 Compatible Cable Diameter Range : 75 - 89 MM  [2.95...
Body Features Bolt Hole Centers : 220.6 MM  [8.68 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M12 Compatible Cable Diameter Range : 79 - 93 MM  [3.11...
Body Features Bolt Hole Centers : 258 MM  [10.15 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 89 - 104 MM  [3.5...
Body Features Bolt Hole Centers : 258 MM  [10.15 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 93 - 108 MM  [3.66...
Body Features Bolt Hole Centers : 258 MM  [10.15 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 89 - 104 MM  [3.5...
Body Features Bolt Hole Centers : 258 MM  [10.15 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 93 - 108 MM  [3.66...
Body Features Bolt Hole Centers : 261 MM  [10.27 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 175 - 220 MM  [6.88...
Body Features Bolt Hole Centers : 261 MM  [10.27 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 179 - 224 MM  [7.04...
Body Features Bolt Hole Centers : 290 MM  [11.41 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 104 - 120 MM  [4.09...
Body Features Bolt Hole Centers : 290 MM  [11.41 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 108 - 124 MM  [4.25...
Body Features Bolt Hole Centers : 290 MM  [11.41 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 104 - 120 MM  [4.09...
Body Features Bolt Hole Centers : 290 MM  [11.41 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 108 - 124 MM  [4.25...
Body Features Bolt Hole Centers : 56 MM  [2.2 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM  [.59...
Body Features Bolt Hole Centers : 56 MM  [2.2 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 19 - 30.48 MM  [.75...
Body Features Bolt Hole Centers : 81 MM  [3.19 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM  [.59...
Body Features Bolt Hole Centers : 81 MM  [3.19 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 19 - 30.48 MM  [.74...
Body Features Bolt Hole Centers : 82 MM  [3.23 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM  [.59...
Body Features Bolt Hole Centers : 82 MM  [3.23 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 19 - 30.48 MM  [.74...
Body Features Bolt Hole Centers : 82 MM  [3.23 INCH ] Configuration Features Number of Cables to be Mounted : 4 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM  [.59...
Body Features Primary Product Color : Natural Primary Product Material : C.R Steel Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -40 - 100 DEGC 
Body Features Primary Product Material : Brass Industry Standards Compatible With Agency/Standards Products : VDE Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -40...
Body Features Primary Product Material : Stainless Steel, Thermoplastic Configuration Features Number of Positions : 1 Housing Features Compatible With Connector Shape : Rectangular Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product...
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Strain Relief Accessory Type : Cable Clamp
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Strain Relief Accessory Type : Cable Clamp
Body Features Primary Product Material : Thermoplastic Configuration Features Number of Positions : 8 Housing Features Compatible With Connector Shape : Rectangular Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features...
Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Strain Relief Accessory Type : Cable Clamp
Packaging Features Packaging Method : Bag Packaging Quantity : 12 Product Type Features Strain Relief Accessory Type : Cable Clamp
Packaging Features Packaging Method : Bag Packaging Quantity : 6 Product Type Features Strain Relief Accessory Type : Cable Clamp
Packaging Features Packaging Method : Bag Packaging Quantity : 8 Product Type Features Strain Relief Accessory Type : Cable Clamp
Product Type Features Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

<< Prev