TE Connectivity Cir Backshell/adpt, 90Deg, Shell Sz 15, Alum; Connector Shell Size Raychem Te Connectivity TXR40AC90-1410AI

Description
CIR BACKSHELL/ADPT, 90DEG, SHELL SZ 15, ALUM; Connector Shell Size:15; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet
Description
CIR BACKSHELL/ADPT, 90DEG, SHELL SZ 15, ALUM; Connector Shell Size:15; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Backshell/adpt, 90Deg, Shell Sz 15, Alum; Connector Shell Size Raychem Te Connectivity - 37T9516 - Newark, An Avnet Company
Chicago, IL, United States
Cir Backshell/adpt, 90Deg, Shell Sz 15, Alum; Connector Shell Size Raychem Te Connectivity
37T9516
Cir Backshell/adpt, 90Deg, Shell Sz 15, Alum; Connector Shell Size Raychem Te Connectivity 37T9516
CIR BACKSHELL/ADPT, 90DEG, SHELL SZ 15, ALUM; Connector Shell Size:15; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

CIR BACKSHELL/ADPT, 90DEG, SHELL SZ 15, ALUM; Connector Shell Size:15; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 37T9516
Product Name Cir Backshell/adpt, 90Deg, Shell Sz 15, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074570 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.969 inch (50 mm)
View Details
Connector Strain Relief - 207774-4 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.47 inch (37.3 mm)
View Details