TE Connectivity Tinel Ring Swpt Elbow Backshell, 25.4Mm; Connector Shell Size Te Connectivity TXR40AB9W-2416AI

Description
TINEL RING SWPT ELBOW BACKSHELL, 25.4MM; Connector Shell Size:25; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:MIL-DTL-38999 Series III & IV, MIL-C-85049 Connectors RoHS Compliant: No
Datasheet
Description
TINEL RING SWPT ELBOW BACKSHELL, 25.4MM; Connector Shell Size:25; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:MIL-DTL-38999 Series III & IV, MIL-C-85049 Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tinel Ring Swpt Elbow Backshell, 25.4Mm; Connector Shell Size Te Connectivity - 55AJ1976 - Newark, An Avnet Company
Chicago, IL, United States
Tinel Ring Swpt Elbow Backshell, 25.4Mm; Connector Shell Size Te Connectivity
55AJ1976
Tinel Ring Swpt Elbow Backshell, 25.4Mm; Connector Shell Size Te Connectivity 55AJ1976
TINEL RING SWPT ELBOW BACKSHELL, 25.4MM; Connector Shell Size:25; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:MIL-DTL-38999 Series III & IV, MIL-C-85049 Connectors RoHS Compliant: No

TINEL RING SWPT ELBOW BACKSHELL, 25.4MM; Connector Shell Size:25; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:MIL-DTL-38999 Series III & IV, MIL-C-85049 Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 55AJ1976
Product Name Tinel Ring Swpt Elbow Backshell, 25.4Mm; Connector Shell Size Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308272-9 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825120 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074546 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details