TE Connectivity Cir Backshell/adpt, Str, Shell Sz 17, Alum; Connector Shell Size Raychem Te Connectivity TXR40AC00-1608AI

Description
CIR BACKSHELL/ADPT, STR, SHELL SZ 17, ALUM; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet
Description
CIR BACKSHELL/ADPT, STR, SHELL SZ 17, ALUM; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Backshell/adpt, Str, Shell Sz 17, Alum; Connector Shell Size Raychem Te Connectivity - 44M2105 - Newark, An Avnet Company
Chicago, IL, United States
Cir Backshell/adpt, Str, Shell Sz 17, Alum; Connector Shell Size Raychem Te Connectivity
44M2105
Cir Backshell/adpt, Str, Shell Sz 17, Alum; Connector Shell Size Raychem Te Connectivity 44M2105
CIR BACKSHELL/ADPT, STR, SHELL SZ 17, ALUM; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

CIR BACKSHELL/ADPT, STR, SHELL SZ 17, ALUM; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M2105
Product Name Cir Backshell/adpt, Str, Shell Sz 17, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826000 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 32 x 1.5; 42 mm; 52 mm; 32 mm; Polyamide 6; Neoprene - 70074548 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.260 inch (32 mm)
View Details