TE ConnectivityHardware, Grounding & MountingES8503-000
Description
Body Features Bolt Hole Centers : 82 MM [3.23 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 19 - 30.48 MM [.74 - 1.18 INCH ] Height (Installed) : 62 MM [2.44 INCH ]
Product Availability Product Availability : Worldwide
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 82 MM [3.23 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 19 - 30.48 MM [.74 - 1.18 INCH ] Height (Installed) : 62 MM [2.44 INCH ]
Product Availability Product Availability : Worldwide
Body Features Bolt Hole Centers : 82 MM [3.23 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 19 - 30.48 MM [.74 - 1.18 INCH ] Height (Installed) : 62 MM [2.44 INCH ]
Product Availability Product Availability : Worldwide
Body Features
Bolt Hole Centers : 82 MM [3.23 INCH ]
Configuration Features
Number of Cables to be Mounted : 2
Dimensions
Bolt Size : 2 x M10
Compatible Cable Diameter Range : 19 - 30.48 MM [.74 - 1.18 INCH ]