TE ConnectivityHardware, Grounding & MountingET1076-000
Description
Body Features Bolt Hole Centers : 258 MM [10.15 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 89 - 104 MM [3.5 - 4.09 INCH ] Height (Installed) : 253 MM [9.96 INCH ]
Mechanical Attachment Mounting Options : Flat Mount - Stainless
Product Availability Product Availability : Worldwide
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 258 MM [10.15 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 89 - 104 MM [3.5 - 4.09 INCH ] Height (Installed) : 253 MM [9.96 INCH ]
Mechanical Attachment Mounting Options : Flat Mount - Stainless
Product Availability Product Availability : Worldwide
Body Features Bolt Hole Centers : 258 MM [10.15 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 89 - 104 MM [3.5 - 4.09 INCH ] Height (Installed) : 253 MM [9.96 INCH ]
Mechanical Attachment Mounting Options : Flat Mount - Stainless
Product Availability Product Availability : Worldwide
Body Features
Bolt Hole Centers : 258 MM [10.15 INCH ]
Configuration Features
Number of Cables to be Mounted : 3
Dimensions
Bolt Size : 2 x M16
Compatible Cable Diameter Range : 89 - 104 MM [3.5 - 4.09 INCH ]