TE ConnectivityHardware, Grounding & MountingER0086-000
Description
Body Features Bolt Hole Centers : 163 MM [6.42 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 63 MM [1.97 - 2.48 INCH ] Height (Installed) : 150 MM [5.9 INCH ]
Mechanical Attachment Mounting Options : Center Mounted
Product Availability Product Availability : Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands, Americas
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 163 MM [6.42 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 63 MM [1.97 - 2.48 INCH ] Height (Installed) : 150 MM [5.9 INCH ]
Mechanical Attachment Mounting Options : Center Mounted
Product Availability Product Availability : Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands, Americas
Body Features Bolt Hole Centers : 163 MM [6.42 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 63 MM [1.97 - 2.48 INCH ] Height (Installed) : 150 MM [5.9 INCH ]
Mechanical Attachment Mounting Options : Center Mounted
Product Availability Product Availability : Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands, Americas
Body Features
Bolt Hole Centers : 163 MM [6.42 INCH ]
Configuration Features
Number of Cables to be Mounted : 3
Dimensions
Bolt Size : 1 x M12
Compatible Cable Diameter Range : 50 - 63 MM [1.97 - 2.48 INCH ]
Height (Installed) : 150 MM [5.9 INCH ]
Mechanical Attachment
Mounting Options : Center Mounted
Product Availability
Product Availability : Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands, Americas