TE Connectivity Circular Backshell/adaptor, Straight, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity TXR40AC00-2014AI

Description
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:22.23mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet
Description
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:22.23mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell/adaptor, Straight, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity - 44M2127 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell/adaptor, Straight, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity
44M2127
Circular Backshell/adaptor, Straight, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity 44M2127
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:22.23mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:22.23mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M2127
Product Name Circular Backshell/adaptor, Straight, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075275 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Strain Relief Liquid Tight Flex - 85820210 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details