TE Connectivity Hardware, Grounding & Mounting ES8486-000

Description
Body Features Bolt Hole Centers : 81 MM  [3.19 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 19 - 30.48 MM  [.74 - 1.18 INCH ] Height (Installed) : 87 MM  [3.42 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 81 MM  [3.19 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 19 - 30.48 MM  [.74 - 1.18 INCH ] Height (Installed) : 87 MM  [3.42 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ES8486-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ES8486-000
Hardware, Grounding & Mounting ES8486-000
Body Features Bolt Hole Centers : 81 MM  [3.19 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 19 - 30.48 MM  [.74 - 1.18 INCH ] Height (Installed) : 87 MM  [3.42 INCH ] Product Availability Product Availability : Worldwide

Body Features


  • Bolt Hole Centers : 81 MM  [3.19 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 3

Dimensions


  • Bolt Size : 2 x M10
  • Compatible Cable Diameter Range : 19 - 30.48 MM  [.74 - 1.18 INCH ]
  • Height (Installed) : 87 MM  [3.42 INCH ]

Product Availability


  • Product Availability : Worldwide
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ES8486-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 6-1393738-3 - TE Connectivity
Specs
Material Thermoplastic
View Details
Connector Strain Relief - 174193-1 - TE Connectivity
Specs
Material Zinc
View Details
Connector Strain Relief - 5745174-5 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details