TE Connectivity Connector Shell Size Raychem Te Connectivity TXR40AB00-1006AI.

Description
Connector Shell Size:11; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter; Body Material:Aluminum Alloy; Connector Type:Circular Industrial RoHS Compliant: No
Datasheet
Description
Connector Shell Size:11; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter; Body Material:Aluminum Alloy; Connector Type:Circular Industrial RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Shell Size Raychem Te Connectivity - 15AC1043 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell Size Raychem Te Connectivity
15AC1043
Connector Shell Size Raychem Te Connectivity 15AC1043
Connector Shell Size:11; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter; Body Material:Aluminum Alloy; Connector Type:Circular Industrial RoHS Compliant: No

Connector Shell Size:11; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter; Body Material:Aluminum Alloy; Connector Type:Circular Industrial RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 15AC1043
Product Name Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200500 - Altech Corp.
Specs
Material Polyamide 6
Diameter 1.878 inch (47.7 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 1393738-4 - TE Connectivity
Specs
Material Thermoplastic
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824620 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details