TE ConnectivityHardware, Grounding & MountingER0059-000
Description
Body Features Bolt Hole Centers : 163 MM [6.42 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 63 MM [1.97 - 2.48 INCH ] Height (Installed) : 120 MM [4.72 INCH ]
Mechanical Attachment Mounting Options : Flat Mount
Product Availability Product Availability : Americas, Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 163 MM [6.42 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 63 MM [1.97 - 2.48 INCH ] Height (Installed) : 120 MM [4.72 INCH ]
Mechanical Attachment Mounting Options : Flat Mount
Product Availability Product Availability : Americas, Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands
Body Features Bolt Hole Centers : 163 MM [6.42 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 63 MM [1.97 - 2.48 INCH ] Height (Installed) : 120 MM [4.72 INCH ]
Mechanical Attachment Mounting Options : Flat Mount
Product Availability Product Availability : Americas, Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands
Body Features
Bolt Hole Centers : 163 MM [6.42 INCH ]
Configuration Features
Number of Cables to be Mounted : 2
Dimensions
Bolt Size : 1 x M12
Compatible Cable Diameter Range : 50 - 63 MM [1.97 - 2.48 INCH ]
Height (Installed) : 120 MM [4.72 INCH ]
Mechanical Attachment
Mounting Options : Flat Mount
Product Availability
Product Availability : Americas, Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands