TE Connectivity Cir Backshell/adpt, Str, Shell Sz 15, Alum; Connector Shell Size Raychem Te Connectivity TXR40AC00-1410AI

Description
CIR BACKSHELL/ADPT, STR, SHELL SZ 15, ALUM; Connector Shell Size:15; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Backshell/adpt, Str, Shell Sz 15, Alum; Connector Shell Size Raychem Te Connectivity - 44M2099 - Newark, An Avnet Company
Chicago, IL, United States
Cir Backshell/adpt, Str, Shell Sz 15, Alum; Connector Shell Size Raychem Te Connectivity
44M2099
Cir Backshell/adpt, Str, Shell Sz 15, Alum; Connector Shell Size Raychem Te Connectivity 44M2099
CIR BACKSHELL/ADPT, STR, SHELL SZ 15, ALUM; Connector Shell Size:15; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

CIR BACKSHELL/ADPT, STR, SHELL SZ 15, ALUM; Connector Shell Size:15; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M2099
Product Name Cir Backshell/adpt, Str, Shell Sz 15, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Chainfix Strain Relief Blocks -  - igus® inc.
Specs
Type Cable Bushing
Diameter 0.170 to 0.550 inch (4.32 to 13.97 mm)
Features Assortment Pack
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826100 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Connector Strain Relief - 5745173-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details