TE Connectivity EM7080-000 Cable Harness
TE Connectivity EM7080-000 Cable Harness
"Cable Clamp, P-Type Black Fastener 0.375"" ~ 0.500"" (9.52mm ~ 12.70mm)"
P-CLAMP, SIZE 7, PEEK GF, 9.53-12.7MM; Cable Clamp / Clip Type:Hinged P-Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:PEEK (Polyetheretherketon
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 2222267 | 844-THA-PDKG-07-ND | 40AH2027 |
| Product Name | Cable Clips & Clamps | Cable Supports and Fasteners | P-Clamp, Size 7, Peek Gf, 9.53-12.7Mm; Cable Clamp / Clip Type Raychem Te Connectivity |
| Diameter | 0.500 inch (12.7 mm) |