TE Connectivity Hardware, Grounding & Mounting ES8483-000

Description
Body Features Bolt Hole Centers : 261 MM  [10.27 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 179 - 224 MM  [7.04 - 8.82 INCH ] Height (Installed) : 299 MM  [11.77 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 261 MM  [10.27 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 179 - 224 MM  [7.04 - 8.82 INCH ] Height (Installed) : 299 MM  [11.77 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ES8483-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ES8483-000
Hardware, Grounding & Mounting ES8483-000
Body Features Bolt Hole Centers : 261 MM  [10.27 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 179 - 224 MM  [7.04 - 8.82 INCH ] Height (Installed) : 299 MM  [11.77 INCH ] Product Availability Product Availability : Worldwide

Body Features


  • Bolt Hole Centers : 261 MM  [10.27 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 1

Dimensions


  • Bolt Size : 2 x M16
  • Compatible Cable Diameter Range : 179 - 224 MM  [7.04 - 8.82 INCH ]
  • Height (Installed) : 299 MM  [11.77 INCH ]

Product Availability


  • Product Availability : Worldwide
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ES8483-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products