TE Connectivity Hardware, Grounding & Mounting ES8492-000

Description
Body Features Bolt Hole Centers : 220.6 MM  [8.68 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M12 Compatible Cable Diameter Range : 75 - 89 MM  [2.95 - 3.5 INCH ] Height (Installed) : 221 MM  [8.7 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 220.6 MM  [8.68 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M12 Compatible Cable Diameter Range : 75 - 89 MM  [2.95 - 3.5 INCH ] Height (Installed) : 221 MM  [8.7 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ES8492-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ES8492-000
Hardware, Grounding & Mounting ES8492-000
Body Features Bolt Hole Centers : 220.6 MM  [8.68 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M12 Compatible Cable Diameter Range : 75 - 89 MM  [2.95 - 3.5 INCH ] Height (Installed) : 221 MM  [8.7 INCH ] Product Availability Product Availability : Worldwide

Body Features


  • Bolt Hole Centers : 220.6 MM  [8.68 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 3

Dimensions


  • Bolt Size : 2 x M12
  • Compatible Cable Diameter Range : 75 - 89 MM  [2.95 - 3.5 INCH ]
  • Height (Installed) : 221 MM  [8.7 INCH ]

Product Availability


  • Product Availability : Worldwide
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ES8492-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 3957476 - RS Components, Ltd.
Specs
Material Polyamide 6.6
Diameter 0.378 inch (9.6 mm)
View Details
2 suppliers
Connector Strain Relief - 1-5745172-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Connector Strain Relief - 2267395-1 - TE Connectivity
Specs
Material Thermoplastic
View Details