TE Connectivity Hardware, Grounding & Mounting ET1939-000

Description
Body Features Bolt Hole Centers : 56 MM  [2.2 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM  [.59 - 1.023 INCH ] Height (Installed) : 106 MM  [4.17 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless Product Availability Product Availability : Worldwide
Request a Quote
Description
Body Features Bolt Hole Centers : 56 MM  [2.2 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM  [.59 - 1.023 INCH ] Height (Installed) : 106 MM  [4.17 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless Product Availability Product Availability : Worldwide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ET1939-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ET1939-000
Hardware, Grounding & Mounting ET1939-000
Body Features Bolt Hole Centers : 56 MM  [2.2 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM  [.59 - 1.023 INCH ] Height (Installed) : 106 MM  [4.17 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless Product Availability Product Availability : Worldwide

Body Features


  • Bolt Hole Centers : 56 MM  [2.2 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 1

Dimensions


  • Bolt Size : 2 x M10
  • Compatible Cable Diameter Range : 15 - 26 MM  [.59 - 1.023 INCH ]
  • Height (Installed) : 106 MM  [4.17 INCH ]

Mechanical Attachment


  • Mounting Options : Strut Nut - Stainless

Product Availability


  • Product Availability : Worldwide
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ET1939-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206322-6 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 1-2308272-6 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers