TE Connectivity Hardware, Grounding & Mounting ER0070-000

Description
Body Features Bolt Hole Centers : 107 MM  [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 27 - 42 MM  [1.06 - 1.65 INCH ] Product Availability Product Availability : Americas, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 107 MM  [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 27 - 42 MM  [1.06 - 1.65 INCH ] Product Availability Product Availability : Americas, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0070-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0070-000
Hardware, Grounding & Mounting ER0070-000
Body Features Bolt Hole Centers : 107 MM  [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 27 - 42 MM  [1.06 - 1.65 INCH ] Product Availability Product Availability : Americas, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia

Body Features


  • Bolt Hole Centers : 107 MM  [4.21 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 3

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 27 - 42 MM  [1.06 - 1.65 INCH ]

Product Availability


  • Product Availability : Americas, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0070-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 6-1393738-3 - TE Connectivity
Specs
Material Thermoplastic
View Details
Cable Clips & Clamps - 3957498 - RS Components, Ltd.
Specs
Material Polyamide 6.6
Diameter 0.441 inch (11.2 mm)
View Details
2 suppliers
Connector Strain Relief - 5750078-1 - TE Connectivity
Specs
Material Polypropylene
View Details