TE ConnectivityConnector Strain ReliefZPF000000000204892
Description
Body Features Primary Product Material : Stainless Steel, Thermoplastic
Configuration Features Number of Positions : 1
Housing Features Compatible With Connector Shape : Rectangular
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Stainless Steel, Thermoplastic
Configuration Features Number of Positions : 1
Housing Features Compatible With Connector Shape : Rectangular
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Body Features Primary Product Material : Stainless Steel, Thermoplastic
Configuration Features Number of Positions : 1
Housing Features Compatible With Connector Shape : Rectangular
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]
Body Features
Primary Product Material : Stainless Steel, Thermoplastic
Configuration Features
Number of Positions : 1
Housing Features
Compatible With Connector Shape : Rectangular
Packaging Features
Packaging Method : Bag
Packaging Quantity : 1
Product Type Features
Sealable : No
Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions
Operating Temperature Range : -55 - 175 DEGC [-67 - 347 DEGF ]