TE Connectivity Hardware, Grounding & Mounting ES8480-000

Description
Body Features Bolt Hole Centers : 217 MM  [8.54 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 139 - 179 MM  [5.47 - 7.04 INCH ] Height (Installed) : 237 MM  [9.33 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 217 MM  [8.54 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 139 - 179 MM  [5.47 - 7.04 INCH ] Height (Installed) : 237 MM  [9.33 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ES8480-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ES8480-000
Hardware, Grounding & Mounting ES8480-000
Body Features Bolt Hole Centers : 217 MM  [8.54 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 139 - 179 MM  [5.47 - 7.04 INCH ] Height (Installed) : 237 MM  [9.33 INCH ] Product Availability Product Availability : Worldwide

Body Features


  • Bolt Hole Centers : 217 MM  [8.54 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 1

Dimensions


  • Bolt Size : 2 x M16
  • Compatible Cable Diameter Range : 139 - 179 MM  [5.47 - 7.04 INCH ]
  • Height (Installed) : 237 MM  [9.33 INCH ]

Product Availability


  • Product Availability : Worldwide
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ES8480-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products