CIRCULAR CLAMP, SIZE 10/11, 9.5MM; Connector Shell Size:10, 11; Cable Diameter Max:9.5mm; Strain Relief Material:Aluminum; Product Range:TXR41 Series; For Use With:AMP MIL-C-38999 Series I and II Circular Connectors RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 53K6303 |
| Product Name | Circular Clamp, Size 10/11, 9.5Mm; Connector Shell Size Raychem Te Connectivity |