TE Connectivity Circular Backshell/adaptor; Connector Shell Size Raychem Te Connectivity TXR40AB90-0804AI

Description
CIRCULAR BACKSHELL/ADAPTOR; Connector Shell Size:9; Cable Diameter Max:6.35mm; Strain Relief Material:Aluminium Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter; Body Material:Aluminum Alloy RoHS Compliant: No
Description
CIRCULAR BACKSHELL/ADAPTOR; Connector Shell Size:9; Cable Diameter Max:6.35mm; Strain Relief Material:Aluminium Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter; Body Material:Aluminum Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell/adaptor; Connector Shell Size Raychem Te Connectivity - 74K2731 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell/adaptor; Connector Shell Size Raychem Te Connectivity
74K2731
Circular Backshell/adaptor; Connector Shell Size Raychem Te Connectivity 74K2731
CIRCULAR BACKSHELL/ADAPTOR; Connector Shell Size:9; Cable Diameter Max:6.35mm; Strain Relief Material:Aluminium Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter; Body Material:Aluminum Alloy RoHS Compliant: No

CIRCULAR BACKSHELL/ADAPTOR; Connector Shell Size:9; Cable Diameter Max:6.35mm; Strain Relief Material:Aluminium Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter; Body Material:Aluminum Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 74K2731
Product Name Circular Backshell/adaptor; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 1/2 in./12; 24 mm; 88 mm; 21.2 mm; Polyamide 6; Neoprene - 70074536 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Connector Strain Relief - 5206478-4 - TE Connectivity
Specs
Material Polypropylene
View Details
Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824950 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details