TE ConnectivityHardware, Grounding & MountingET1079-000
Description
Body Features Bolt Hole Centers : 290 MM [11.41 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 104 - 120 MM [4.09 - 4.72 INCH ] Height (Installed) : 177 MM [6.96 INCH ]
Mechanical Attachment Mounting Options : Flat Mount - Stainless
Product Availability Product Availability : Worldwide
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 290 MM [11.41 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 104 - 120 MM [4.09 - 4.72 INCH ] Height (Installed) : 177 MM [6.96 INCH ]
Mechanical Attachment Mounting Options : Flat Mount - Stainless
Product Availability Product Availability : Worldwide
Body Features Bolt Hole Centers : 290 MM [11.41 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 104 - 120 MM [4.09 - 4.72 INCH ] Height (Installed) : 177 MM [6.96 INCH ]
Mechanical Attachment Mounting Options : Flat Mount - Stainless
Product Availability Product Availability : Worldwide
Body Features
Bolt Hole Centers : 290 MM [11.41 INCH ]
Configuration Features
Number of Cables to be Mounted : 2
Dimensions
Bolt Size : 2 x M16
Compatible Cable Diameter Range : 104 - 120 MM [4.09 - 4.72 INCH ]