TE Connectivity Circular Backshell/adaptor, Straight, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity TXR40AB00-1208AI

Description
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 13, ALUM; Connector Shell Size:13; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No
Datasheet
Description
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 13, ALUM; Connector Shell Size:13; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell/adaptor, Straight, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity - 29K6717 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell/adaptor, Straight, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity
29K6717
Circular Backshell/adaptor, Straight, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity 29K6717
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 13, ALUM; Connector Shell Size:13; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No

CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 13, ALUM; Connector Shell Size:13; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 29K6717
Product Name Circular Backshell/adaptor, Straight, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074549 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.575 inch (40 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 1-206070-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Liquid Tight Strain Relief - Nickel Plated Brass - 85824360 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details