TE Connectivity Circular Backshell/adaptor, 90 Degree, Shell Sz 11, Alum; Connector Shell Size Raychem Te Connectivity TXR40AB90-1006AI

Description
CIRCULAR BACKSHELL/ADAPTOR, 90 DEGREE, SHELL SZ 11, ALUM; Connector Shell Size:11; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No
Datasheet
Description
CIRCULAR BACKSHELL/ADAPTOR, 90 DEGREE, SHELL SZ 11, ALUM; Connector Shell Size:11; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell/adaptor, 90 Degree, Shell Sz 11, Alum; Connector Shell Size Raychem Te Connectivity - 44M1961 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell/adaptor, 90 Degree, Shell Sz 11, Alum; Connector Shell Size Raychem Te Connectivity
44M1961
Circular Backshell/adaptor, 90 Degree, Shell Sz 11, Alum; Connector Shell Size Raychem Te Connectivity 44M1961
CIRCULAR BACKSHELL/ADAPTOR, 90 DEGREE, SHELL SZ 11, ALUM; Connector Shell Size:11; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No

CIRCULAR BACKSHELL/ADAPTOR, 90 DEGREE, SHELL SZ 11, ALUM; Connector Shell Size:11; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M1961
Product Name Circular Backshell/adaptor, 90 Degree, Shell Sz 11, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Boots & Strain Relief - 446450-1 - TE Connectivity
Specs
Material Silicone Rubber
View Details
Strain Relief Liquid Tight Flex - 85820050 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 32 x 1.5; 34 mm; 38 mm; 32 mm; Brass; Neoprene; Nickel - 70074620 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 32.000 inch (813 mm)
View Details