TE Connectivity Hardware, Grounding & Mounting ES8496-000

Description
Body Features Bolt Hole Centers : 258 MM  [10.15 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 93 - 108 MM  [3.66 - 4.25 INCH ] Height (Installed) : 253 MM  [9.96 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 258 MM  [10.15 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 93 - 108 MM  [3.66 - 4.25 INCH ] Height (Installed) : 253 MM  [9.96 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ES8496-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ES8496-000
Hardware, Grounding & Mounting ES8496-000
Body Features Bolt Hole Centers : 258 MM  [10.15 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 93 - 108 MM  [3.66 - 4.25 INCH ] Height (Installed) : 253 MM  [9.96 INCH ] Product Availability Product Availability : Worldwide

Body Features


  • Bolt Hole Centers : 258 MM  [10.15 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 3

Dimensions


  • Bolt Size : 2 x M16
  • Compatible Cable Diameter Range : 93 - 108 MM  [3.66 - 4.25 INCH ]
  • Height (Installed) : 253 MM  [9.96 INCH ]

Product Availability


  • Product Availability : Worldwide
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ES8496-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308272-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Connector Strain Relief - 1-2308272-4 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers