TE ConnectivityHardware, Grounding & MountingET1061-000
Description
Body Features Bolt Hole Centers : 56 MM [2.2 INCH ]
Configuration Features Number of Cables to be Mounted : 1
Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM [.59 - 1.023 INCH ] Height (Installed) : 53 MM [2.08 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Worldwide
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 56 MM [2.2 INCH ]
Configuration Features Number of Cables to be Mounted : 1
Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM [.59 - 1.023 INCH ] Height (Installed) : 53 MM [2.08 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Worldwide
Body Features Bolt Hole Centers : 56 MM [2.2 INCH ]
Configuration Features Number of Cables to be Mounted : 1
Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM [.59 - 1.023 INCH ] Height (Installed) : 53 MM [2.08 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Worldwide
Body Features
Bolt Hole Centers : 56 MM [2.2 INCH ]
Configuration Features
Number of Cables to be Mounted : 1
Dimensions
Bolt Size : 2 x M10
Compatible Cable Diameter Range : 15 - 26 MM [.59 - 1.023 INCH ]