TE Connectivity Hardware, Grounding & Mounting ES8564-000

Description
Body Features Bolt Hole Centers : 56 MM  [2.2 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 19 - 30.48 MM  [.75 - 1.18 INCH ] Height (Installed) : 53 MM  [2.08 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 56 MM  [2.2 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 19 - 30.48 MM  [.75 - 1.18 INCH ] Height (Installed) : 53 MM  [2.08 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ES8564-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ES8564-000
Hardware, Grounding & Mounting ES8564-000
Body Features Bolt Hole Centers : 56 MM  [2.2 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 19 - 30.48 MM  [.75 - 1.18 INCH ] Height (Installed) : 53 MM  [2.08 INCH ] Product Availability Product Availability : Worldwide

Body Features


  • Bolt Hole Centers : 56 MM  [2.2 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 1

Dimensions


  • Bolt Size : 2 x M10
  • Compatible Cable Diameter Range : 19 - 30.48 MM  [.75 - 1.18 INCH ]
  • Height (Installed) : 53 MM  [2.08 INCH ]

Product Availability


  • Product Availability : Worldwide
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ES8564-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 3957476 - RS Components, Ltd.
Specs
Material Polyamide 6.6
Diameter 0.378 inch (9.6 mm)
View Details
2 suppliers
Connector Strain Relief - 206358-5 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 5749192-1 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details