TE Connectivity Circular Backshell/adaptor, Straight, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity TXR40AB00-2016AI

Description
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No
Datasheet
Description
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell/adaptor, Straight, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity - 20K7258 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell/adaptor, Straight, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity
20K7258
Circular Backshell/adaptor, Straight, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity 20K7258
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No

CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 20K7258
Product Name Circular Backshell/adaptor, Straight, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Time Strain Relief - Nickel Plated Brass - 85824130 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Gland, Cable; 11 to 19 mm; Nickel-Plated Brass; Neoprene; PG 21; IP68; 50 mm - 70074390 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.500 inch (470 mm)
View Details