TE Connectivity Cable Clamp, 15, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity TXR40AB00-1407AI

Description
CABLE CLAMP, 15, ALUMINIUM ALLOY; Connector Shell Size:15; Cable Diameter Max:8.9mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:MIL-C-38999, Series III & IV Class C,F,K,W & D38999/20/24/26/40/4 6/47RoHS Compliant: No
Description
CABLE CLAMP, 15, ALUMINIUM ALLOY; Connector Shell Size:15; Cable Diameter Max:8.9mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:MIL-C-38999, Series III & IV Class C,F,K,W & D38999/20/24/26/40/4 6/47RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 15, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity - 17AH9441 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 15, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity
17AH9441
Cable Clamp, 15, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity 17AH9441
CABLE CLAMP, 15, ALUMINIUM ALLOY; Connector Shell Size:15; Cable Diameter Max:8.9mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:MIL-C-38999, Series III & IV Class C,F,K,W & D38999/20/24/26/40/4 6/47RoHS Compliant: No

CABLE CLAMP, 15, ALUMINIUM ALLOY; Connector Shell Size:15; Cable Diameter Max:8.9mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:MIL-C-38999, Series III & IV Class C,F,K,W & D38999/20/24/26/40/46/47RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 17AH9441
Product Name Cable Clamp, 15, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822670 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Gland, Cable; 8 to 15 mm; Nickel-PlatedBrass; Neoprene; PG 16; IP68; 43 mm - 70074389 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 14.500 inch (368 mm)
View Details