TE Connectivity Hardware, Grounding & Mounting ER0074-000

Description
Body Features Bolt Hole Centers : 107 MM  [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM  [1.02 - 1.5 INCH ] Height (Installed) : 120 MM  [4.72 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, China, Europe, Middle East & Africa, Americas
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 107 MM  [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM  [1.02 - 1.5 INCH ] Height (Installed) : 120 MM  [4.72 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, China, Europe, Middle East & Africa, Americas
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0074-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0074-000
Hardware, Grounding & Mounting ER0074-000
Body Features Bolt Hole Centers : 107 MM  [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM  [1.02 - 1.5 INCH ] Height (Installed) : 120 MM  [4.72 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, China, Europe, Middle East & Africa, Americas

Body Features


  • Bolt Hole Centers : 107 MM  [4.21 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 3

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 26 - 38 MM  [1.02 - 1.5 INCH ]
  • Height (Installed) : 120 MM  [4.72 INCH ]

Mechanical Attachment


  • Mounting Options : Strut Nut - Stainless

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia, China, Europe, Middle East & Africa, Americas
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0074-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products