TE Connectivity Cable Supports and Fasteners THA-PDKG-09

Description
"Cable Clamp, P-Type Black Fastener 0.500"" ~ 0.625"" (12.70mm ~ 15.88mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.500"" ~ 0.625"" (12.70mm ~ 15.88mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 844-THA-PDKG-09-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
844-THA-PDKG-09-ND
Cable Supports and Fasteners 844-THA-PDKG-09-ND
"Cable Clamp, P-Type Black Fastener 0.500"" ~ 0.625"" (12.70mm ~ 15.88mm)"

"Cable Clamp, P-Type Black Fastener 0.500"" ~ 0.625"" (12.70mm ~ 15.88mm)"

Buy Now Datasheet
P-Clamp, Size 9, Peek Gf, 12.7-15.88Mm; Cable Clamp / Clip Type Raychem Te Connectivity - 40AH2028 - Newark, An Avnet Company
Chicago, IL, United States
P-Clamp, Size 9, Peek Gf, 12.7-15.88Mm; Cable Clamp / Clip Type Raychem Te Connectivity
40AH2028
P-Clamp, Size 9, Peek Gf, 12.7-15.88Mm; Cable Clamp / Clip Type Raychem Te Connectivity 40AH2028
P-CLAMP, SIZE 9, PEEK GF, 12.7-15.88MM; Cable Clamp / Clip Type:Hinged P-Clamp; Internal Diameter:15.88mm; Cable Clamp / Clip Material:PEEK (Polyetheretherketon e), Glass Filled; Cable Clamp / Clip Colour:Black; External Length:40mm RoHS Compliant: Yes

P-CLAMP, SIZE 9, PEEK GF, 12.7-15.88MM; Cable Clamp / Clip Type:Hinged P-Clamp; Internal Diameter:15.88mm; Cable Clamp / Clip Material:PEEK (Polyetheretherketone), Glass Filled; Cable Clamp / Clip Colour:Black; External Length:40mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 844-THA-PDKG-09-ND 40AH2028
Product Name Cable Supports and Fasteners P-Clamp, Size 9, Peek Gf, 12.7-15.88Mm; Cable Clamp / Clip Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers