TE ConnectivityHardware, Grounding & MountingER0080-000
Description
Body Features Bolt Hole Centers : 139 MM [5.47 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM [1.5 - 1.97 INCH ] Height (Installed) : 140 MM [5.51 INCH ]
Mechanical Attachment Mounting Options : Flat Mount
Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands, China
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 139 MM [5.47 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM [1.5 - 1.97 INCH ] Height (Installed) : 140 MM [5.51 INCH ]
Mechanical Attachment Mounting Options : Flat Mount
Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands, China
Body Features Bolt Hole Centers : 139 MM [5.47 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM [1.5 - 1.97 INCH ] Height (Installed) : 140 MM [5.51 INCH ]
Mechanical Attachment Mounting Options : Flat Mount
Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands, China
Body Features
Bolt Hole Centers : 139 MM [5.47 INCH ]
Configuration Features
Number of Cables to be Mounted : 3
Dimensions
Bolt Size : 1 x M12
Compatible Cable Diameter Range : 38 - 50 MM [1.5 - 1.97 INCH ]
Height (Installed) : 140 MM [5.51 INCH ]
Mechanical Attachment
Mounting Options : Flat Mount
Product Availability
Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands, China