TE Connectivity Hardware, Grounding & Mounting ER0063-000

Description
Body Features Bolt Hole Centers : 187 MM  [7.36 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 67 - 79 MM  [2.63 - 3.11 INCH ] Product Availability Product Availability : China, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 187 MM  [7.36 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 67 - 79 MM  [2.63 - 3.11 INCH ] Product Availability Product Availability : China, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0063-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0063-000
Hardware, Grounding & Mounting ER0063-000
Body Features Bolt Hole Centers : 187 MM  [7.36 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 67 - 79 MM  [2.63 - 3.11 INCH ] Product Availability Product Availability : China, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia

Body Features


  • Bolt Hole Centers : 187 MM  [7.36 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 2

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 67 - 79 MM  [2.63 - 3.11 INCH ]

Product Availability


  • Product Availability : China, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0063-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201237-2 - TE Connectivity
Specs
Material Stainless Steel
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 182663-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Connector Strain Relief - 206322-6 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers