TE Connectivity Circular Backshell/adaptor, Straight, Shell Sz 23, Alum; Connector Shell Size Raychem Te Connectivity TXR40AB00-2216AI

Description
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 23, ALUM; Connector Shell Size:23; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No
Datasheet
Description
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 23, ALUM; Connector Shell Size:23; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell/adaptor, Straight, Shell Sz 23, Alum; Connector Shell Size Raychem Te Connectivity - 44M1866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell/adaptor, Straight, Shell Sz 23, Alum; Connector Shell Size Raychem Te Connectivity
44M1866
Circular Backshell/adaptor, Straight, Shell Sz 23, Alum; Connector Shell Size Raychem Te Connectivity 44M1866
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 23, ALUM; Connector Shell Size:23; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No

CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 23, ALUM; Connector Shell Size:23; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M1866
Product Name Circular Backshell/adaptor, Straight, Shell Sz 23, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; Metric; M 32 x 1.5/21 - 70074641 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.260 inch (32 mm)
View Details