TE ConnectivityHardware, Grounding & MountingER0055-000
Description
Body Features Bolt Hole Centers : 163 MM [6.42 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 54 - 67 MM [2.12 - 2.63 INCH ]
Product Availability Product Availability : Asia, China, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 163 MM [6.42 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 54 - 67 MM [2.12 - 2.63 INCH ]
Product Availability Product Availability : Asia, China, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Body Features Bolt Hole Centers : 163 MM [6.42 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 54 - 67 MM [2.12 - 2.63 INCH ]
Product Availability Product Availability : Asia, China, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Body Features
Bolt Hole Centers : 163 MM [6.42 INCH ]
Configuration Features
Number of Cables to be Mounted : 2
Dimensions
Bolt Size : 1 x M12
Compatible Cable Diameter Range : 54 - 67 MM [2.12 - 2.63 INCH ]
Product Availability
Product Availability : Asia, China, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa