TE ConnectivityHardware, Grounding & MountingET1944-000
Description
Body Features Bolt Hole Centers : 82 MM [3.23 INCH ]
Configuration Features Number of Cables to be Mounted : 4
Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM [.59 - 1.023 INCH ] Height (Installed) : 124 MM [4.88 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Worldwide
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Bolt Hole Centers : 82 MM [3.23 INCH ]
Configuration Features Number of Cables to be Mounted : 4
Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM [.59 - 1.023 INCH ] Height (Installed) : 124 MM [4.88 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Worldwide
Body Features Bolt Hole Centers : 82 MM [3.23 INCH ]
Configuration Features Number of Cables to be Mounted : 4
Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM [.59 - 1.023 INCH ] Height (Installed) : 124 MM [4.88 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Worldwide
Body Features
Bolt Hole Centers : 82 MM [3.23 INCH ]
Configuration Features
Number of Cables to be Mounted : 4
Dimensions
Bolt Size : 2 x M10
Compatible Cable Diameter Range : 15 - 26 MM [.59 - 1.023 INCH ]