TE Connectivity Circular Backshell/adaptor, 90 Degree, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity TXR40AC90-1208AI

Description
CIRCULAR BACKSHELL/ADAPTOR, 90 DEGREE, SHELL SZ 13, ALUM; Connector Shell Size:13; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet
Description
CIRCULAR BACKSHELL/ADAPTOR, 90 DEGREE, SHELL SZ 13, ALUM; Connector Shell Size:13; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell/adaptor, 90 Degree, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity - 44M2195 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell/adaptor, 90 Degree, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity
44M2195
Circular Backshell/adaptor, 90 Degree, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity 44M2195
CIRCULAR BACKSHELL/ADAPTOR, 90 DEGREE, SHELL SZ 13, ALUM; Connector Shell Size:13; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

CIRCULAR BACKSHELL/ADAPTOR, 90 DEGREE, SHELL SZ 13, ALUM; Connector Shell Size:13; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M2195
Product Name Circular Backshell/adaptor, 90 Degree, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745653-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Polyamide 6; PG 13.5; 3 to 9 mm; 20.4 mm; 39 mm; Neoprene; IP 68 - 70075259 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.803 inch (20.4 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825010 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.5984 inch (15.2 mm)
View Details