TE Connectivity Cable Supports and Fasteners THA-PDKG-13

Description
"Cable Clamp, P-Type Black Fastener 0.750"" ~ 0.875"" (19.05mm ~ 22.22mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.750"" ~ 0.875"" (19.05mm ~ 22.22mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 844-THA-PDKG-13-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
844-THA-PDKG-13-ND
Cable Supports and Fasteners 844-THA-PDKG-13-ND
"Cable Clamp, P-Type Black Fastener 0.750"" ~ 0.875"" (19.05mm ~ 22.22mm)"

"Cable Clamp, P-Type Black Fastener 0.750"" ~ 0.875"" (19.05mm ~ 22.22mm)"

Buy Now Datasheet
P-Clamp, Size 13, Peek Gf, 19.05-22.23Mm; Cable Clamp / Clip Type Raychem Te Connectivity - 40AH2030 - Newark, An Avnet Company
Chicago, IL, United States
P-Clamp, Size 13, Peek Gf, 19.05-22.23Mm; Cable Clamp / Clip Type Raychem Te Connectivity
40AH2030
P-Clamp, Size 13, Peek Gf, 19.05-22.23Mm; Cable Clamp / Clip Type Raychem Te Connectivity 40AH2030
P-CLAMP, SIZE 13, PEEK GF, 19.05-22.23MM; Cable Clamp / Clip Type:Hinged P-Clamp; Internal Diameter:22.23mm; Cable Clamp / Clip Material:PEEK (Polyetheretherketon e), Glass Filled; Cable Clamp / Clip Colour:Black; Height:30.9mm RoHS Compliant: Yes

P-CLAMP, SIZE 13, PEEK GF, 19.05-22.23MM; Cable Clamp / Clip Type:Hinged P-Clamp; Internal Diameter:22.23mm; Cable Clamp / Clip Material:PEEK (Polyetheretherketone), Glass Filled; Cable Clamp / Clip Colour:Black; Height:30.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 844-THA-PDKG-13-ND 40AH2030
Product Name Cable Supports and Fasteners P-Clamp, Size 13, Peek Gf, 19.05-22.23Mm; Cable Clamp / Clip Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data