TE Connectivity Cir Backshell/adpt, Str, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity TXR40AC00-2016AI

Description
CIR BACKSHELL/ADPT, STR, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet
Description
CIR BACKSHELL/ADPT, STR, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Backshell/adpt, Str, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity - 44M2128 - Newark, An Avnet Company
Chicago, IL, United States
Cir Backshell/adpt, Str, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity
44M2128
Cir Backshell/adpt, Str, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity 44M2128
CIR BACKSHELL/ADPT, STR, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

CIR BACKSHELL/ADPT, STR, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M2128
Product Name Cir Backshell/adpt, Str, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822760 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Connector Strain Relief - 229126-000 - TE Connectivity
Specs
Material 304 Stainless Steel
Length 14.25 inch (362 mm)
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
Polyamide Liquid Tight Strain Relief with Bend Protection - 70074515 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details