TE Connectivity Circular Clamp, Size 11B, 9.5Mm; Connector Shell Size Raychem Te Connectivity TXR40AB00-1006BI

Description
CIRCULAR CLAMP, SIZE 11B, 9.5MM; Connector Shell Size:11B; Cable Diameter Max:9.5mm; Strain Relief Material:Aluminum; Product Range:TXR40 Series; For Use With:AMP MIL-C-38999 Series III and IV Circular Connectors RoHS Compliant: No
Description
CIRCULAR CLAMP, SIZE 11B, 9.5MM; Connector Shell Size:11B; Cable Diameter Max:9.5mm; Strain Relief Material:Aluminum; Product Range:TXR40 Series; For Use With:AMP MIL-C-38999 Series III and IV Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Clamp, Size 11B, 9.5Mm; Connector Shell Size Raychem Te Connectivity - 44M1776 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamp, Size 11B, 9.5Mm; Connector Shell Size Raychem Te Connectivity
44M1776
Circular Clamp, Size 11B, 9.5Mm; Connector Shell Size Raychem Te Connectivity 44M1776
CIRCULAR CLAMP, SIZE 11B, 9.5MM; Connector Shell Size:11B; Cable Diameter Max:9.5mm; Strain Relief Material:Aluminum; Product Range:TXR40 Series; For Use With:AMP MIL-C-38999 Series III and IV Circular Connectors RoHS Compliant: No

CIRCULAR CLAMP, SIZE 11B, 9.5MM; Connector Shell Size:11B; Cable Diameter Max:9.5mm; Strain Relief Material:Aluminum; Product Range:TXR40 Series; For Use With:AMP MIL-C-38999 Series III and IV Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M1776
Product Name Circular Clamp, Size 11B, 9.5Mm; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PG Thread Strain Relief - 70074513 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5745653-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824640 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details