TE Connectivity Cir Backshell/adpt, Str, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity TXR40AC00-2012AI

Description
CIR BACKSHELL/ADPT, STR, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet
Description
CIR BACKSHELL/ADPT, STR, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Backshell/adpt, Str, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity - 44M2126 - Newark, An Avnet Company
Chicago, IL, United States
Cir Backshell/adpt, Str, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity
44M2126
Cir Backshell/adpt, Str, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity 44M2126
CIR BACKSHELL/ADPT, STR, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

CIR BACKSHELL/ADPT, STR, SHELL SZ 21, ALUM; Connector Shell Size:21; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M2126
Product Name Cir Backshell/adpt, Str, Shell Sz 21, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 207774-4 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
90º Liquid Tight Strain Relief Snap Elbow - 85822220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5/K/12; 24 mm; 88 mm; 20 mm; Polyamide 6 - 70074533 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details