TE Connectivity Hardware, Grounding & Mounting ES8504-000

Description
Body Features Bolt Hole Centers : 82 MM  [3.23 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM  [.59 - 1.023 INCH ] Height (Installed) : 62 MM  [2.44 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 82 MM  [3.23 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM  [.59 - 1.023 INCH ] Height (Installed) : 62 MM  [2.44 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ES8504-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ES8504-000
Hardware, Grounding & Mounting ES8504-000
Body Features Bolt Hole Centers : 82 MM  [3.23 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM  [.59 - 1.023 INCH ] Height (Installed) : 62 MM  [2.44 INCH ] Product Availability Product Availability : Worldwide

Body Features


  • Bolt Hole Centers : 82 MM  [3.23 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 2

Dimensions


  • Bolt Size : 2 x M10
  • Compatible Cable Diameter Range : 15 - 26 MM  [.59 - 1.023 INCH ]
  • Height (Installed) : 62 MM  [2.44 INCH ]

Product Availability


  • Product Availability : Worldwide
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ES8504-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products