TE Connectivity Circular Backshell/adaptor, Straight, Shell Sz 9, Alum; Connector Shell Size Raychem Te Connectivity TXR40AC00-0804AI

Description
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 9, ALUM; Connector Shell Size:9; Cable Diameter Max:6.35mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet
Description
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 9, ALUM; Connector Shell Size:9; Cable Diameter Max:6.35mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell/adaptor, Straight, Shell Sz 9, Alum; Connector Shell Size Raychem Te Connectivity - 44M2067 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell/adaptor, Straight, Shell Sz 9, Alum; Connector Shell Size Raychem Te Connectivity
44M2067
Circular Backshell/adaptor, Straight, Shell Sz 9, Alum; Connector Shell Size Raychem Te Connectivity 44M2067
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 9, ALUM; Connector Shell Size:9; Cable Diameter Max:6.35mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 9, ALUM; Connector Shell Size:9; Cable Diameter Max:6.35mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M2067
Product Name Circular Backshell/adaptor, Straight, Shell Sz 9, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820690 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details
Polyamide Liquid Tight Strain Relief with Bend Protection - 70074515 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details