TE Connectivity EM7086-000 Cable Harness
TE Connectivity EM7086-000 Cable Harness
"Cable Clamp, P-Type Black Fastener 1.125"" ~ 1.250"" (28.58mm ~ 31.75mm)"
CABLE MOUNTING & HARNESS ACCESSO
P-CLAMP, SIZE 19, PEEK GF, 28.58-31.75MM; Cable Clamp / Clip Type:Hinged P-Clamp; Internal Diameter:31.75mm; Cable Clamp / Clip Material:PEEK (Polyetheretherketon
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 2222282 | 844-THA-PDKG-19-ND | 40AH2033 |
| Product Name | Cable Clips & Clamps | Cable Supports and Fasteners | P-Clamp, Size 19, Peek Gf, 28.58-31.75Mm; Cable Clamp / Clip Type Raychem Te Connectivity |
| Diameter | 1.250 inch (31.75 mm) |