TE ConnectivityHardware, Grounding & MountingER0078-000
Description
Body Features Bolt Hole Centers : 139 MM [5.47 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM [1.5 - 1.97 INCH ] Height (Installed) : 140 MM [5.51 INCH ]
Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 139 MM [5.47 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM [1.5 - 1.97 INCH ] Height (Installed) : 140 MM [5.51 INCH ]
Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas
Body Features Bolt Hole Centers : 139 MM [5.47 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM [1.5 - 1.97 INCH ] Height (Installed) : 140 MM [5.51 INCH ]
Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas
Body Features
Bolt Hole Centers : 139 MM [5.47 INCH ]
Configuration Features
Number of Cables to be Mounted : 3
Dimensions
Bolt Size : 1 x M12
Compatible Cable Diameter Range : 38 - 50 MM [1.5 - 1.97 INCH ]
Height (Installed) : 140 MM [5.51 INCH ]
Product Availability
Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas