TE Connectivity Cir Backshell/adpt, Str, Shell Sz 19, Alum; Connector Shell Size Raychem Te Connectivity TXR40AC00-1812AI

Description
CIR BACKSHELL/ADPT, STR, SHELL SZ 19, ALUM; Connector Shell Size:19; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet
Description
CIR BACKSHELL/ADPT, STR, SHELL SZ 19, ALUM; Connector Shell Size:19; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Backshell/adpt, Str, Shell Sz 19, Alum; Connector Shell Size Raychem Te Connectivity - 44M2118 - Newark, An Avnet Company
Chicago, IL, United States
Cir Backshell/adpt, Str, Shell Sz 19, Alum; Connector Shell Size Raychem Te Connectivity
44M2118
Cir Backshell/adpt, Str, Shell Sz 19, Alum; Connector Shell Size Raychem Te Connectivity 44M2118
CIR BACKSHELL/ADPT, STR, SHELL SZ 19, ALUM; Connector Shell Size:19; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

CIR BACKSHELL/ADPT, STR, SHELL SZ 19, ALUM; Connector Shell Size:19; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M2118
Product Name Cir Backshell/adpt, Str, Shell Sz 19, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Cord Grip; 9 to 18 mm; NPT; 3/4 in.; 15mm; 26.7 mm; Polyamide 6; Neoprene - 70074447 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.051 inch (26.7 mm)
View Details
Cable Clips & Clamps - 3957577 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.472 inch (12 mm)
Material Polyamide 6.6
View Details
2 suppliers
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details