TE ConnectivityHardware, Grounding & MountingET1074-000
Description
Body Features Bolt Hole Centers : 220.6 MM [8.68 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 2 x M12 Compatible Cable Diameter Range : 75 - 89 MM [2.95 - 3.5 INCH ] Height (Installed) : 138 MM [5.43 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Worldwide
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 220.6 MM [8.68 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 2 x M12 Compatible Cable Diameter Range : 75 - 89 MM [2.95 - 3.5 INCH ] Height (Installed) : 138 MM [5.43 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Worldwide
Body Features Bolt Hole Centers : 220.6 MM [8.68 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 2 x M12 Compatible Cable Diameter Range : 75 - 89 MM [2.95 - 3.5 INCH ] Height (Installed) : 138 MM [5.43 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Worldwide
Body Features
Bolt Hole Centers : 220.6 MM [8.68 INCH ]
Configuration Features
Number of Cables to be Mounted : 2
Dimensions
Bolt Size : 2 x M12
Compatible Cable Diameter Range : 75 - 89 MM [2.95 - 3.5 INCH ]