TE ConnectivityHardware, Grounding & MountingER0076-000
Description
Body Features Bolt Hole Centers : 107 MM [4.21 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM [1.02 - 1.5 INCH ] Height (Installed) : 120 MM [4.72 INCH ]
Mechanical Attachment Mounting Options : Center Mounted
Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia, China
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 107 MM [4.21 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM [1.02 - 1.5 INCH ] Height (Installed) : 120 MM [4.72 INCH ]
Mechanical Attachment Mounting Options : Center Mounted
Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia, China
Body Features Bolt Hole Centers : 107 MM [4.21 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM [1.02 - 1.5 INCH ] Height (Installed) : 120 MM [4.72 INCH ]
Mechanical Attachment Mounting Options : Center Mounted
Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia, China
Body Features
Bolt Hole Centers : 107 MM [4.21 INCH ]
Configuration Features
Number of Cables to be Mounted : 3
Dimensions
Bolt Size : 1 x M12
Compatible Cable Diameter Range : 26 - 38 MM [1.02 - 1.5 INCH ]
Height (Installed) : 120 MM [4.72 INCH ]
Mechanical Attachment
Mounting Options : Center Mounted
Product Availability
Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia, China