TE Connectivity Tinel Ring Swpt Elbow Backshell, 15.88Mm; Connector Shell Size Te Connectivity TXR40AB9W-1810A1

Description
TINEL RING SWPT ELBOW BACKSHELL, 15.88MM; Connector Shell Size:19; Cable Diameter Max:15.88mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:MIL-DTL-38999 Series III & IV, MIL-C-85049 Connectors RoHS Compliant: No
Datasheet
Description
TINEL RING SWPT ELBOW BACKSHELL, 15.88MM; Connector Shell Size:19; Cable Diameter Max:15.88mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:MIL-DTL-38999 Series III & IV, MIL-C-85049 Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tinel Ring Swpt Elbow Backshell, 15.88Mm; Connector Shell Size Te Connectivity - 55AJ1975 - Newark, An Avnet Company
Chicago, IL, United States
Tinel Ring Swpt Elbow Backshell, 15.88Mm; Connector Shell Size Te Connectivity
55AJ1975
Tinel Ring Swpt Elbow Backshell, 15.88Mm; Connector Shell Size Te Connectivity 55AJ1975
TINEL RING SWPT ELBOW BACKSHELL, 15.88MM; Connector Shell Size:19; Cable Diameter Max:15.88mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:MIL-DTL-38999 Series III & IV, MIL-C-85049 Connectors RoHS Compliant: No

TINEL RING SWPT ELBOW BACKSHELL, 15.88MM; Connector Shell Size:19; Cable Diameter Max:15.88mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:MIL-DTL-38999 Series III & IV, MIL-C-85049 Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 55AJ1975
Product Name Tinel Ring Swpt Elbow Backshell, 15.88Mm; Connector Shell Size Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820770 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Connector Strain Relief - 5205730-3 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074612 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details