TE Connectivity Circular Backshell/adaptor; Connector Shell Size Raychem Te Connectivity TXR40AB00-1810AI

Description
CIRCULAR BACKSHELL/ADAPTOR; Connector Shell Size:19; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet
Description
CIRCULAR BACKSHELL/ADAPTOR; Connector Shell Size:19; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell/adaptor; Connector Shell Size Raychem Te Connectivity - 54K2902 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell/adaptor; Connector Shell Size Raychem Te Connectivity
54K2902
Circular Backshell/adaptor; Connector Shell Size Raychem Te Connectivity 54K2902
CIRCULAR BACKSHELL/ADAPTOR; Connector Shell Size:19; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter; Body Material:Aluminum Alloy RoHS Compliant: No

CIRCULAR BACKSHELL/ADAPTOR; Connector Shell Size:19; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter; Body Material:Aluminum Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 54K2902
Product Name Circular Backshell/adaptor; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Liquid Tight Strain Relief with Bend Protection - 70074528 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Connector Strain Relief - 2-2308350-6 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Strain Relief Liquid Tight Flex - 85820120 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details